Texas Instruments SN74LS292 Programmable Frequency Divider / Digital Timer SN74LS292N

Description
Programmable Frequency Divider / Digital Timer 16-PDIP 0 to 70
Request a Quote
Description
Programmable Frequency Divider / Digital Timer 16-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS292N is a programmable frequency divider and digital timer from Texas Instruments, featuring 31 flip-flops and 30 additional gates on a single chip. It operates within a frequency range from DC to 30 MHz and allows for digital programming of count modulo from 2² to 2,Åo. The device includes an active-low clear input for initializing the state of all flip-flops and offers two clock inputs for clock gating. It is designed for easy expansion and cascading, enabling limitless timing delay possibilities. The SN74LS292N is packaged in a 16-pin PDIP format, making it suitable for various applications in digital timing and frequency division.

Datasheet Summary
Powered by GS/AI

The SN74LS292N is a programmable frequency divider and digital timer from Texas Instruments, featuring 31 flip-flops and 30 additional gates on a single chip. It operates within a frequency range from DC to 30 MHz and allows for digital programming of count modulo from 2² to 2,Åo. The device includes an active-low clear input for initializing the state of all flip-flops and offers two clock inputs for clock gating. It is designed for easy expansion and cascading, enabling limitless timing delay possibilities. The SN74LS292N is packaged in a 16-pin PDIP format, making it suitable for various applications in digital timing and frequency division.

Suppliers

Company
Product
Description
Supplier Links
SN74LS292 Programmable Frequency Divider / Digital Timer - SN74LS292N - Texas Instruments
Dallas, TX, United States
SN74LS292 Programmable Frequency Divider / Digital Timer
SN74LS292N
SN74LS292 Programmable Frequency Divider / Digital Timer SN74LS292N
Programmable Frequency Divider / Digital Timer 16-PDIP 0 to 70

Programmable Frequency Divider / Digital Timer 16-PDIP 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS292N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS292N
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS292N
IC PROG FREQ DIV/TIMER 16-DIP

IC PROG FREQ DIV/TIMER 16-DIP

Supplier's Site
Ic, Divider/digital Timer; No. Of Inputs Texas Instruments - 28AH5086 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Divider/digital Timer; No. Of Inputs Texas Instruments
28AH5086
Ic, Divider/digital Timer; No. Of Inputs Texas Instruments 28AH5086
IC, DIVIDER/DIGITAL TIMER; No. of Inputs:5; Clock Frequency:30MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes

IC, DIVIDER/DIGITAL TIMER; No. of Inputs:5; Clock Frequency:30MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Dividers Logic Dividers Logic Dividers
Product Number SN74LS292N SN74LS292N 28AH5086
Product Name SN74LS292 Programmable Frequency Divider / Digital Timer Integrated Circuits (ICs) - Logic - Counters, Dividers Ic, Divider/digital Timer; No. Of Inputs Texas Instruments
Features Programmable
Number of Stages (Bits) 1 bits
Clock Frequency 35 MHz 30 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 5V; 5.25 4.75V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017NSRE4 - Texas Instruments
Specs
Number of Stages (Bits) 10 bits
Clock Frequency 28 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
CD4017B-MIL CMOS Decade Counter with 10 Decoded Outputs - CD4017BF - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
View Details
3 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BPW - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HC4020M96G4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
6 suppliers