Texas Instruments SN74LS27 Triple 3-input positive-NOR gates SN74LS27NSR

Description
Triple 3-input positive-NOR gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-NOR gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS27 Triple 3-input positive-NOR gates - SN74LS27NSR - Texas Instruments
Dallas, TX, United States
SN74LS27 Triple 3-input positive-NOR gates
SN74LS27NSR
SN74LS27 Triple 3-input positive-NOR gates SN74LS27NSR
Triple 3-input positive-NOR gates 14-SO 0 to 70

Triple 3-input positive-NOR gates 14-SO 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V 8mA Logic IC
705-SN74LS27NSR
5V 8mA Logic IC 705-SN74LS27NSR
3-Input NOR Gate IC, 3-Ch, 5V, 8mA, 15ns, SOP Product overview: SN74LS27NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS27NSR can be used for catalog matching and distributor lookup.

3-Input NOR Gate IC, 3-Ch, 5V, 8mA, 15ns, SOP Product overview: SN74LS27NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS27NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS27NSR - 126768-SN74LS27NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS27NSR
126768-SN74LS27NSR
Logic - Logic - Gates and Inverters - SN74LS27NSR 126768-SN74LS27NSR
Manufacturer: Texas Instruments Win Source Part Number: 126768-SN74LS27NSR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Current - Quiescent (Max): 4mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 126768-SN74LS27NSR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Current - Quiescent (Max): 4mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-28878-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28878-2-ND
Gates and Inverters 296-28878-2-ND
NOR Gate IC 3 Channel 14-SO

NOR Gate IC 3 Channel 14-SO

Buy Now Datasheet
 - SN74LS27NSR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LS Series, 3-Func, 3-Input, TTL, PDSO14

NOR Gate, LS Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS27NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS27NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS27NSR
IC GATE NOR 3CH 3-INP 14SO

IC GATE NOR 3CH 3-INP 14SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS27NSR
Logic Gates SN74LS27NSR
Logic Gates Triple 3-input Positive-NOR gates

Logic Gates Triple 3-input Positive-NOR gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS27NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS27NSR
Logic - Gates and Inverters SN74LS27NSR
IC GATE NOR 3CH 3-INP 14SOP

IC GATE NOR 3CH 3-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74LS27NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS27NSR
Gates and Inverters SN74LS27NSR
NOR Gate IC 3 Channel 14-SO

NOR Gate IC 3 Channel 14-SO

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS27NSR 705-SN74LS27NSR 126768-SN74LS27NSR 296-28878-2-ND SN74LS27NSR SN74LS27NSR SN74LS27NSR SN74LS27NSR SN74LS27NSR
Product Name SN74LS27 Triple 3-input positive-NOR gates 5V 8mA Logic IC Logic - Logic - Gates and Inverters - SN74LS27NSR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR OR; NOR NOR NOT; NOR NOR; NOR Gate
Supply Voltage 5V; 5 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family LS TTL
Propagation Delay 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0260 mA 4 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS51FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54ALS30A 8-Input Positive-NAND Gates - 5962-86837012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 4068BE - 161902-4068BE - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND/AND Gate
Supply Voltage 3 V ~ 18 V
Output Type Single-Ended
View Details
2 suppliers