Texas Instruments SN74LS27 Triple 3-input positive-NOR gates SN74LS27DR

Description
Triple 3-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS27 Triple 3-input positive-NOR gates - SN74LS27DR - Texas Instruments
Dallas, TX, United States
SN74LS27 Triple 3-input positive-NOR gates
SN74LS27DR
SN74LS27 Triple 3-input positive-NOR gates SN74LS27DR
Triple 3-input positive-NOR gates 14-SOIC 0 to 70

Triple 3-input positive-NOR gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74LS27DR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LS Series, 3-Func, 3-Input, TTL, PDSO14

NOR Gate, LS Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS27DR - 1100037-SN74LS27DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS27DR
1100037-SN74LS27DR
Logic - Logic - Gates and Inverters - SN74LS27DR 1100037-SN74LS27DR
Manufacturer: Texas Instruments Win Source Part Number: 1100037-SN74LS27DR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Current - Quiescent (Max): 4mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100037-SN74LS27DR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Current - Quiescent (Max): 4mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74LS27DR
5V SOIC Logic IC 705-SN74LS27DR
3-Ch 3-Input NOR Gate IC, 5V, 15ns, SOIC, Bipolar Product overview: SN74LS27DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS27DR can be used for catalog matching and distributor lookup.

3-Ch 3-Input NOR Gate IC, 5V, 15ns, SOIC, Bipolar Product overview: SN74LS27DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS27DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-3686-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3686-1-ND
Gates and Inverters 296-3686-1-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-3686-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3686-2-ND
Gates and Inverters 296-3686-2-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-3686-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3686-6-ND
Gates and Inverters 296-3686-6-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS27DR
Logic Gates SN74LS27DR
Logic Gates Triple 3-input Positive-NOR gates

Logic Gates Triple 3-input Positive-NOR gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS27DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS27DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS27DR
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LS27DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS27DR
Gates and Inverters SN74LS27DR
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LS27DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS27DR
Logic - Gates and Inverters SN74LS27DR
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS27DR SN74LS27DR 1100037-SN74LS27DR 705-SN74LS27DR 296-3686-1-ND SN74LS27DR SN74LS27DR SN74LS27DR SN74LS27DR
Product Name SN74LS27 Triple 3-input positive-NOR gates Logic - Logic - Gates and Inverters - SN74LS27DR 5V SOIC Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOR OR; NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOR NOR; NOR Gate NOT; NOR
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS TTL
Propagation Delay 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0260 mA 8 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100142DC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 100307W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers