Texas Instruments SN74LS27 Triple 3-input positive-NOR gates SN74LS27D

Description
Triple 3-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS27 Triple 3-input positive-NOR gates - SN74LS27D - Texas Instruments
Dallas, TX, United States
SN74LS27 Triple 3-input positive-NOR gates
SN74LS27D
SN74LS27 Triple 3-input positive-NOR gates SN74LS27D
Triple 3-input positive-NOR gates 14-SOIC 0 to 70

Triple 3-input positive-NOR gates 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS27D - 105464-SN74LS27D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS27D
105464-SN74LS27D
Logic - Logic - Gates and Inverters - SN74LS27D 105464-SN74LS27D
Manufacturer: Texas Instruments Win Source Part Number: 105464-SN74LS27D Packaging: Tube/Rail Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Current - Quiescent (Max): 4mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 105464-SN74LS27D
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Current - Quiescent (Max): 4mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
5V 8mA SOIC Logic IC
705-SN74LS27D
5V 8mA SOIC Logic IC 705-SN74LS27D
3-Input NOR Gate IC, 5V, 8mA, 15ns, SOIC Product overview: SN74LS27D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS27D can be used for catalog matching and distributor lookup.

3-Input NOR Gate IC, 5V, 8mA, 15ns, SOIC Product overview: SN74LS27D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS27D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LS27D - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LS Series, 3-Func, 3-Input, TTL, PDSO14

NOR Gate, LS Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-33985-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33985-5-ND
Gates and Inverters 296-33985-5-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS27D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS27D
Logic - Gates and Inverters SN74LS27D
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LS27D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS27D
Gates and Inverters SN74LS27D
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS27D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS27D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS27D
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site
NOR Gate 3-Element 3-IN Bipolar 14-Pin SOIC Tube - 815-SN74LS27D - Utmel Electronic Limited
Hong Kong, China
NOR Gate 3-Element 3-IN Bipolar 14-Pin SOIC Tube
815-SN74LS27D
NOR Gate 3-Element 3-IN Bipolar 14-Pin SOIC Tube 815-SN74LS27D
NOR Gate 3-Element 3-IN Bipolar 14-Pin SOIC Tube

NOR Gate 3-Element 3-IN Bipolar 14-Pin SOIC Tube

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS27D
Logic Gates SN74LS27D
Logic Gates Triple 3-input Positive-NOR gates

Logic Gates Triple 3-input Positive-NOR gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS27D 105464-SN74LS27D 705-SN74LS27D SN74LS27D 296-33985-5-ND SN74LS27D SN74LS27D SN74LS27D 815-SN74LS27D SN74LS27D
Product Name SN74LS27 Triple 3-input positive-NOR gates Logic - Logic - Gates and Inverters - SN74LS27D 5V 8mA SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters NOR Gate 3-Element 3-IN Bipolar 14-Pin SOIC Tube Logic Gates
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR GATE OR; NOR NOR NOT; NOR NOR; NOR Gate NOR NOR
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V 5V; 5V
Logic Family LS TTL TTL; TTL
Propagation Delay 15 ns 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0260 mA 4 mA 8 mA 0.4000 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54H52FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers