Quad /S-/R latches 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 007113-SN74LS279AN
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: S-R Latch
Output Type: Standard
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Propagation Delay Time (ns): 12ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
S-R Latch 4 Channel 1:1 IC Standard 16-PDIP
R-S Latch, LS Series, 4-Func, Low Level Triggered, 2-Bit, True Output, TTL, PDIP16
IC QUAD NOT-S/NOT-R LATCH 16-DIP
IC QUAD NOT-S/NOT-R LATCH 16-DIP
QUAD S/R-LATCH, DIP-16; Logic Family / Base Number:74LS279; Latch Type:SR; IC Output Type:Standard; Propagation Delay:12ns; Output Current:8mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; No. of Bits:4bit RoHS Compliant: Yes
IC, LATCH; Logic Family / Base Number:74LS279; Latch Type:SR; IC Output Type:Standard; Propagation Delay:12ns; Output Current:8mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of RoHS Compliant: Yes
S-R Latch 4 Channel 1:1 IC Standard 16-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LS279AN | 007113-SN74LS279AN | 296-3684-5-ND | SN74LS279AN | SN74LS279AN | SN74LS279AN | 60K6877 | SN74LS279AN |
| Product Name | SN74LS279A Quad /S-/R latches | Logic - Logic - Latches - SN74LS279AN | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Quad S/r-Latch, Dip-16; Logic Family / Base Number Texas Instruments | Latches | |
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||||
| Operating Current | 7 mA | |||||||
| Propagation Delay | 30 ns | 12 ns | 12 ns | 12 ns | 12 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | PDIP,SO,SOIC | 16-SO | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP16 | DIP; DIP | DIP; 16-DIP (0.300\", 7.62mm) |