Quad /S-/R latches 16-SOIC 0 to 70
R-S Latch, LS Series, 4-Func, Low Level Triggered, 2-Bit, True Output, TTL, PDSO16
Win Source Part Number: 1257289-SN74LS279AD
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LS
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: S-R Latch
Output Type: Standard
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 4
Delay Time - Propagation: 12ns
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LS279AD,29
Base Product Number: 74LS279
S-R Latch 4 Channel 1:1 IC Standard 16-SOIC
IC QUAD /S /R LATCH 16-SOIC
IC, QUAD/S-/R LATCHES, SMD, SOIC16; Logic Family / Base Number:74LS279; Latch Type:SR; IC Output Type:Standard; Propagation Delay:12ns; Output Current:8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply RoHS Compliant: Yes
IC QUAD /S /R LATCH 16-SOIC
S-R Latch 4 Channel 1:1 IC Standard 16-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LS279AD | SN74LS279AD | 1257289-SN74LS279AD | 296-3683-5-ND | SN74LS279AD | 26AJ9447 | SN74LS279AD | SN74LS279AD |
| Product Name | SN74LS279A Quad /S-/R latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Ic, Quad/s-/r Latches, Smd, Soic16; Logic Family / Base Number Texas Instruments | Logic - Latches | Latches | |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||||
| Operating Current | 7 mA | |||||||
| Propagation Delay | 30 ns | 12 ns | 12 ns | 12 ns | 12 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | PDIP,SO,SOIC | SOIC16; SOIC | SOIC | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | SOIC | SOIC; SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC |