Texas Instruments SN74LS273 Octal D-Type Flip-Flops With Clear SN74LS273NSR

Description
Octal D-Type Flip-Flops With Clear 20-SO 0 to 70
Request a Quote
Description
Octal D-Type Flip-Flops With Clear 20-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with clear in a 20-pin SOP package, operating from 0°C to 70°C, featuring buffered clock and direct clear inputs, with a maximum clock frequency of 30 MHz and typical power dissipation of 10 mW per flip-flop.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with clear in a 20-pin SOP package, operating from 0°C to 70°C, featuring buffered clock and direct clear inputs, with a maximum clock frequency of 30 MHz and typical power dissipation of 10 mW per flip-flop.

Suppliers

Company
Product
Description
Supplier Links
SN74LS273 Octal D-Type Flip-Flops With Clear - SN74LS273NSR - Texas Instruments
Dallas, TX, United States
SN74LS273 Octal D-Type Flip-Flops With Clear
SN74LS273NSR
SN74LS273 Octal D-Type Flip-Flops With Clear SN74LS273NSR
Octal D-Type Flip-Flops With Clear 20-SO 0 to 70

Octal D-Type Flip-Flops With Clear 20-SO 0 to 70

Buy Now Datasheet
Flip Flops - 296-31856-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31856-2-ND
Flip Flops 296-31856-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-31856-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31856-6-ND
Flip Flops 296-31856-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-31856-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31856-1-ND
Flip Flops 296-31856-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS273NSR
081216-SN74LS273NSR
Logic - Logic - Flip Flops - SN74LS273NSR 081216-SN74LS273NSR
Manufacturer: Texas Instruments Win Source Part Number: 081216-SN74LS273NSR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 27mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 40MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081216-SN74LS273NSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 400μA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 27mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 40MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS273NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS273NSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS273NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site
Logic - Flip Flops - SN74LS273NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS273NSR
Logic - Flip Flops SN74LS273NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Flip Flops - SN74LS273NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS273NSR
Flip Flops SN74LS273NSR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS273NSR 296-31856-2-ND 081216-SN74LS273NSR SN74LS273NSR SN74LS273NSR SN74LS273NSR
Product Name SN74LS273 Octal D-Type Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74LS273NSR Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Propagation Delay 27 ns 27 ns 27 ns
fMAX 35 MHz 40 MHz 40 MHz
Operating Current 27 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
fMAX 35 MHz
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 4.8 ns
View Details
SN54ABT534 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9314701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details