Texas Instruments Logic - Logic - Flip Flops - SN74LS273DWRG4 SN74LS273DWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 047129-SN74LS273DWRG 4 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 27mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 047129-SN74LS273DWRG 4 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 27mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - SN74LS273DWRG4 - 047129-SN74LS273DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS273DWRG4
047129-SN74LS273DWRG4
Logic - Logic - Flip Flops - SN74LS273DWRG4 047129-SN74LS273DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 047129-SN74LS273DWRG 4 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 27mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 047129-SN74LS273DWRG4
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 400μA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 27mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 047129-SN74LS273DWRG4
Product Name Logic - Logic - Flip Flops - SN74LS273DWRG4
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.75 V ~ 5.25 V
Propagation Delay 27 ns
fMAX 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single D-type flip-flop; positive-edge trigger - 74LVC1G79GM,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
4 suppliers
SN74AUC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
6 suppliers