Texas Instruments SN74LS26 Quad 2-input high-voltage interface positive-NAND gates SN74LS26DRG4

Description
Quad 2-input high-voltage interface positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input high-voltage interface positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS26 Quad 2-input high-voltage interface positive-NAND gates - SN74LS26DRG4 - Texas Instruments
Dallas, TX, United States
SN74LS26 Quad 2-input high-voltage interface positive-NAND gates
SN74LS26DRG4
SN74LS26 Quad 2-input high-voltage interface positive-NAND gates SN74LS26DRG4
Quad 2-input high-voltage interface positive-NAND gates 14-SOIC 0 to 70

Quad 2-input high-voltage interface positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS26DRG4 - 1254938-SN74LS26DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS26DRG4
1254938-SN74LS26DRG4
Logic - Logic - Gates and Inverters - SN74LS26DRG4 1254938-SN74LS26DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254938-SN74LS26DRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254938-SN74LS26DRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Quad SMD 5V SOIC Logic IC
705-SN74LS26DRG4
Quad SMD 5V SOIC Logic IC 705-SN74LS26DRG4
Quad 2-Input NAND Gate IC, 5V, 32ns, SOIC, Surface Mount Product overview: SN74LS26DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS26DRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5V, 32ns, SOIC, Surface Mount Product overview: SN74LS26DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS26DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74LS26DRG4 1254938-SN74LS26DRG4 705-SN74LS26DRG4
Product Name SN74LS26 Quad 2-input high-voltage interface positive-NAND gates Logic - Logic - Gates and Inverters - SN74LS26DRG4 Quad SMD 5V SOIC Logic IC
Gate Type NAND NOT NAND; NAND GATE
Supply Voltage 5V; 5 5.25V
Logic Family LS
Propagation Delay 32 ns 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 4068BE - 161902-4068BE - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND/AND Gate
Supply Voltage 3 V ~ 18 V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers