Texas Instruments SN74LS26 Quad 2-input high-voltage interface positive-NAND gates SN74LS26DE4

Description
Quad 2-input high-voltage interface positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input high-voltage interface positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS26 Quad 2-input high-voltage interface positive-NAND gates - SN74LS26DE4 - Texas Instruments
Dallas, TX, United States
SN74LS26 Quad 2-input high-voltage interface positive-NAND gates
SN74LS26DE4
SN74LS26 Quad 2-input high-voltage interface positive-NAND gates SN74LS26DE4
Quad 2-input high-voltage interface positive-NAND gates 14-SOIC 0 to 70

Quad 2-input high-voltage interface positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74LS26DE4
Quad 5V SOIC Logic IC 705-SN74LS26DE4
Quad 2-Input NAND Gate IC, 5V, 32ns, SOIC Product overview: SN74LS26DE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS26DE4 can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5V, 32ns, SOIC Product overview: SN74LS26DE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS26DE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LS26DE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LS26DE4-ND
Gates and Inverters SN74LS26DE4-ND
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257762-SN74LS26DE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257762-SN74LS26DE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257762-SN74LS26DE4
Win Source Part Number: 1257762-SN74LS26DE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Features: Open Collector Package: Tube Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 32ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS26

Win Source Part Number: 1257762-SN74LS26DE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Features: Open Collector
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 32ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS26

Buy Now Datasheet
Gates and Inverters - SN74LS26DE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS26DE4
Gates and Inverters SN74LS26DE4
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS26DE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS26DE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS26DE4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LS26DE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS26DE4
Logic - Gates and Inverters SN74LS26DE4
IC GATE NAND OPEN 4CH 2IN 14SOIC

IC GATE NAND OPEN 4CH 2IN 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS26DE4
Logic Gates SN74LS26DE4
Logic Gates Quad 2-in hi-vltg Positive-NAND gates

Logic Gates Quad 2-in hi-vltg Positive-NAND gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS26DE4 705-SN74LS26DE4 SN74LS26DE4-ND 1257762-SN74LS26DE4 SN74LS26DE4 SN74LS26DE4 SN74LS26DE4 SN74LS26DE4
Product Name SN74LS26 Quad 2-input high-voltage interface positive-NAND gates Quad 5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND
Supply Voltage 5V; 5 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS
Propagation Delay 32 ns 32 ns 32 ns 32 ns
Operating Current 0.0044 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100155DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS09FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers