Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74LS259BNSRE4

Description
Win Source Part Number: 1257291-SN74LS259BNS RE4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LS Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Delay Time - Propagation: 19ns Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS25 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257291-SN74LS259BNS RE4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LS Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Delay Time - Propagation: 19ns Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS25 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257291-SN74LS259BNSRE4
Integrated Circuits (ICs) - Logic - Latches 1257291-SN74LS259BNSRE4
Win Source Part Number: 1257291-SN74LS259BNS RE4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LS Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Delay Time - Propagation: 19ns Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS25 Product Status: Obsolete

Win Source Part Number: 1257291-SN74LS259BNSRE4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LS
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 19ns
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS25
Product Status: Obsolete

Buy Now Datasheet
Logic - Latches - SN74LS259BNSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LS259BNSRE4
Logic - Latches SN74LS259BNSRE4
IC 8BIT ADDRESSBLE LATCH 16SO

IC 8BIT ADDRESSBLE LATCH 16SO

Supplier's Site Datasheet
Latches - SN74LS259BNSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257291-SN74LS259BNSRE4 SN74LS259BNSRE4 SN74LS259BNSRE4
Product Name Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Low-level Output Current (Sink) 8 mA 8 mA
High-level Output Current (Source) 0.4000 mA 0.4000 mA
Propagation Delay 19 ns 19 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVT162373DL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74LS259DC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D
Low-level Output Current (Sink) 0.4000 mA
High-level Output Current (Source) 8 mA
View Details
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
8 suppliers
4-Bit Latch - 9314/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details