Texas Instruments Logic - Logic - Flip Flops - SN74LS259BDRG4 SN74LS259BDRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095080-SN74LS259BDR G4 Packaging: Tape and Reel Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Weight: 141.690917 mg Number of Bits: 8 Number of Pins: 16 High Level Output Current: -400 µA Low Level Output Current: 8 mA Independent Circuits: 1 Propagation Delay: 30 ns Output Current: 8 mA Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 19 ns Logic Function: D-Type Nominal Supply Current: 36 mA Number of Input Lines: 1 Number of Output Lines: 8
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095080-SN74LS259BDR G4 Packaging: Tape and Reel Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Weight: 141.690917 mg Number of Bits: 8 Number of Pins: 16 High Level Output Current: -400 µA Low Level Output Current: 8 mA Independent Circuits: 1 Propagation Delay: 30 ns Output Current: 8 mA Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 19 ns Logic Function: D-Type Nominal Supply Current: 36 mA Number of Input Lines: 1 Number of Output Lines: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - SN74LS259BDRG4 - 1095080-SN74LS259BDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS259BDRG4
1095080-SN74LS259BDRG4
Logic - Logic - Flip Flops - SN74LS259BDRG4 1095080-SN74LS259BDRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095080-SN74LS259BDR G4 Packaging: Tape and Reel Number of Circuits: 1 Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Weight: 141.690917 mg Number of Bits: 8 Number of Pins: 16 High Level Output Current: -400 µA Low Level Output Current: 8 mA Independent Circuits: 1 Propagation Delay: 30 ns Output Current: 8 mA Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 19 ns Logic Function: D-Type Nominal Supply Current: 36 mA Number of Input Lines: 1 Number of Output Lines: 8

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095080-SN74LS259BDRG4
Packaging: Tape and Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Weight: 141.690917 mg
Number of Bits: 8
Number of Pins: 16
High Level Output Current: -400 µA
Low Level Output Current: 8 mA
Independent Circuits: 1
Propagation Delay: 30 ns
Output Current: 8 mA
Categories: Logic - Flip Flops
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Turn-On Delay Time: 19 ns
Logic Function: D-Type
Nominal Supply Current: 36 mA
Number of Input Lines: 1
Number of Output Lines: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1095080-SN74LS259BDRG4
Product Name Logic - Logic - Flip Flops - SN74LS259BDRG4
Supply Voltage 5 V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
Octal D-type flip-flop with reset; positive-edge trigger - 74HC273BQ-Q100X - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers
Logic - Flip Flops - 54FCT374CTLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details