Rochester Electronics Logic - Flip Flops 54FCT374CTLB

Description
IC FF D-TYPE SNGL 8BIT 20LCC
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20LCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 54FCT374CTLB - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54FCT374CTLB
Logic - Flip Flops 54FCT374CTLB
IC FF D-TYPE SNGL 8BIT 20LCC

IC FF D-TYPE SNGL 8BIT 20LCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 54FCT374CTLB
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT374ADB,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 100351WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Octal D-type flip-flop with reset; positive-edge trigger - 74HC273PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers