Texas Instruments High-Performance Analog Multivibrators SN74LS221NG4

Description
Monostable Multivibrator 45ns 16-PDIP
Request a Quote Datasheet
Description
Monostable Multivibrator 45ns 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - SN74LS221NG4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
SN74LS221NG4-ND
Multivibrators SN74LS221NG4-ND
Monostable Multivibrator 45ns 16-PDIP

Monostable Multivibrator 45ns 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257187-SN74LS221NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257187-SN74LS221NG4
Integrated Circuits (ICs) - Logic - Multivibrators 1257187-SN74LS221NG4
Win Source Part Number: 1257187-SN74LS221NG4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LS Package: Tube Standard Package: 25 Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400µA, 8mA Independent Circuits: 2 Propagation Delay: 45 ns Voltage - Supply: 4.75 V ~ 5.25 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS221NE4,SN74LS2 21NE4 Base Product Number: 74LS221

Win Source Part Number: 1257187-SN74LS221NG4
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LS
Package: Tube
Standard Package: 25
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 2
Propagation Delay: 45 ns
Voltage - Supply: 4.75 V ~ 5.25 V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS221NE4,SN74LS221NE4
Base Product Number: 74LS221

Buy Now Datasheet
Logic - Multivibrators - SN74LS221NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS221NG4
Logic - Multivibrators SN74LS221NG4
IC MULTIVIBRATOR 45NS 16DIP

IC MULTIVIBRATOR 45NS 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS221NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS221NG4
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS221NG4
IC MULTIVIBRATOR 45NS 16DIP

IC MULTIVIBRATOR 45NS 16DIP

Supplier's Site
Multivibrators - SN74LS221NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS221NG4
Multivibrators SN74LS221NG4
Monostable Multivibrator 45 ns 16-PDIP

Monostable Multivibrator 45 ns 16-PDIP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS221NG4-ND 1257187-SN74LS221NG4 SN74LS221NG4 SN74LS221NG4 SN74LS221NG4
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual retriggerable monostable multivibrator with reset - 74HC423BQ,115 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7
Features Master Reset; ESD Protection
View Details
7 suppliers
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - M38510/31402B2A - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family LS
View Details
3 suppliers
Logic - Multivibrators - CD74HC4538NS - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual Monostable Multivibrator - 54221/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details