Texas Instruments Standard Linear and Logic Logic Family / Base Number Texas Instruments SN74LS221NE4.

Description
Logic Family / Base Number:74LS221; Multivibrator Type:Monostable; Output Current:8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Propagation Delay:45ns; Logic IC Family:74LS; MSL:- RoHS Compliant: Yes
Description
Logic Family / Base Number:74LS221; Multivibrator Type:Monostable; Output Current:8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Propagation Delay:45ns; Logic IC Family:74LS; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Texas Instruments - 15AC4426 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Texas Instruments
15AC4426
Logic Family / Base Number Texas Instruments 15AC4426
Logic Family / Base Number:74LS221; Multivibrator Type:Monostable; Output Current:8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Propagation Delay:45ns; Logic IC Family:74LS; MSL:- RoHS Compliant: Yes

Logic Family / Base Number:74LS221; Multivibrator Type:Monostable; Output Current:8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Propagation Delay:45ns; Logic IC Family:74LS; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Monostable Multivibrators
Product Number 15AC4426
Product Name Logic Family / Base Number Texas Instruments
Supply Voltage 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HCT423N,112 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD4047B-MIL CMOS Low-Power Monostable/Astable Multivibrator - CD4047BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,CDIP SB,DIESALE,WAFERSALE
Logic Family CD4000
View Details
3 suppliers
Logic Family / Base Number Nexperia - 29AC1090 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type Other; SOIC
Number of Pins 16
View Details
Dual Monostable Multivibrator - 667T/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details