Texas Instruments SN74LS21 Dual 4-input positive-AND gates SN74LS21NSR

Description
Dual 4-input positive-AND gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Dual 4-input positive-AND gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS21 Dual 4-input positive-AND gates - SN74LS21NSR - Texas Instruments
Dallas, TX, United States
SN74LS21 Dual 4-input positive-AND gates
SN74LS21NSR
SN74LS21 Dual 4-input positive-AND gates SN74LS21NSR
Dual 4-input positive-AND gates 14-SO 0 to 70

Dual 4-input positive-AND gates 14-SO 0 to 70

Buy Now Datasheet
 - SN74LS21NSR - Rochester Electronics
Newburyport, MA, United States
AND Gate, LS Series, 2-Func, 4-Input, TTL, PDSO14

AND Gate, LS Series, 2-Func, 4-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS21NSR - 030193-SN74LS21NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS21NSR
030193-SN74LS21NSR
Logic - Logic - Gates and Inverters - SN74LS21NSR 030193-SN74LS21NSR
Manufacturer: Texas Instruments Win Source Part Number: 030193-SN74LS21NSR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030193-SN74LS21NSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74LS21NSR
5V Logic IC 705-SN74LS21NSR
2-ch 4-input AND Gate IC, 5V, 20ns, SOP, Bipolar Product overview: SN74LS21NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS21NSR can be used for catalog matching and distributor lookup.

2-ch 4-input AND Gate IC, 5V, 20ns, SOP, Bipolar Product overview: SN74LS21NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS21NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-38239-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38239-2-ND
Gates and Inverters 296-38239-2-ND
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-38239-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38239-1-ND
Gates and Inverters 296-38239-1-ND
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS21NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS21NSR
Logic - Gates and Inverters SN74LS21NSR
IC GATE AND 2CH 4-INP 14SOP

IC GATE AND 2CH 4-INP 14SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS21NSR
Logic Gates SN74LS21NSR
Logic Gates Dual 4-input Positive-AND Gates

Logic Gates Dual 4-input Positive-AND Gates

Buy Now Datasheet
Gates and Inverters - SN74LS21NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS21NSR
Gates and Inverters SN74LS21NSR
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS21NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS21NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS21NSR
IC GATE AND 2CH 4-INP 14SO

IC GATE AND 2CH 4-INP 14SO

Supplier's Site
Gates and Inverters - SN74LS21NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS21NSR
Gates and Inverters SN74LS21NSR
IC GATE AND 2CH 4-INP 14SOP

IC GATE AND 2CH 4-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS21NSR SN74LS21NSR 030193-SN74LS21NSR 705-SN74LS21NSR 296-38239-2-ND SN74LS21NSR SN74LS21NSR SN74LS21NSR SN74LS21NSR SN74LS21NSR
Product Name SN74LS21 Dual 4-input positive-AND gates Logic - Logic - Gates and Inverters - SN74LS21NSR 5V Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND NOT; AND AND; AND Gate AND AND; AND Gate
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V 4.75V ~ 5.25V
Logic Family LS TTL
Propagation Delay 15 ns 20 ns 20 ns 20 ns 20 ns
Operating Current 0.0025 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100181DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Arithmetic Logic Unit
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100118FC - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Differential
IC Package Type Other; 24-CFlatpack
View Details
2 suppliers
Gates and Inverters - 54F64FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers