Dual 4-input positive-AND gates 14-PDIP 0 to 70
IC AND 2-CIR 4-IN 14-PDIP
IC GATE AND 2CH 4-INP 14DIP
Logic Gates Dual 4-input Positive-AND Gates
AND Gate IC 2 Channel 14-PDIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS21NE4 | 296-SN74LS21NE4-ND | SN74LS21NE4 | SN74LS21NE4 | SN74LS21NE4 |
| Product Name | SN74LS21 Dual 4-input positive-AND gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | AND | AND | AND | AND; AND Gate | |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Logic Family | LS | ||||
| Propagation Delay | 15 ns | 20 ns | |||
| Operating Current | 0.0025 mA | 8 mA |