Texas Instruments SN74LS21 Dual 4-input positive-AND gates SN74LS21D

Description
Dual 4-input positive-AND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-input positive-AND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS21 Dual 4-input positive-AND gates - SN74LS21D - Texas Instruments
Dallas, TX, United States
SN74LS21 Dual 4-input positive-AND gates
SN74LS21D
SN74LS21 Dual 4-input positive-AND gates SN74LS21D
Dual 4-input positive-AND gates 14-SOIC 0 to 70

Dual 4-input positive-AND gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74LS21D - Rochester Electronics
Newburyport, MA, United States
AND Gate, LS Series, 2-Func, 4-Input, TTL, PDSO14

AND Gate, LS Series, 2-Func, 4-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-3671-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3671-5-ND
Gates and Inverters 296-3671-5-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS21D - 896662-SN74LS21D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS21D
896662-SN74LS21D
Logic - Logic - Gates and Inverters - SN74LS21D 896662-SN74LS21D
Manufacturer: Texas Instruments Win Source Part Number: 896662-SN74LS21D Series: 74LS Operating Temperature Range: 0°C ~ 70°C Features: AND Gate IC 2 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS21 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-3671-5, SN74LS21DE4-ND, SN74LS21DG4-ND, SN74LS21DG4, -SN74LS21D-NDR, SN74LS21DE4

Manufacturer: Texas Instruments
Win Source Part Number: 896662-SN74LS21D
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C
Features: AND Gate IC 2 Channel - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LS21
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-3671-5, SN74LS21DE4-ND, SN74LS21DG4-ND, SN74LS21DG4, -SN74LS21D-NDR, SN74LS21DE4

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Logic IC
705-SN74LS21D
Dual 5V SOIC Logic IC 705-SN74LS21D
Dual 4-Input AND Gate IC, 5V, 20ns, SOIC Product overview: SN74LS21D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS21D can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate IC, 5V, 20ns, SOIC Product overview: SN74LS21D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS21D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS21D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS21D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS21D
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LS21D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS21D
Logic - Gates and Inverters SN74LS21D
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Logic IC - 16842750 - Radwell International
Willingboro, NJ, United States
Logic IC
16842750
Logic IC 16842750
IC,AND GATE, LS SERIES, 2-FUNC, 4-INPUT, TTL, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

IC,AND GATE, LS SERIES, 2-FUNC, 4-INPUT, TTL, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS21D
Logic Gates SN74LS21D
Logic Gates Dual 4 Input

Logic Gates Dual 4 Input

Buy Now Datasheet
Gates and Inverters - SN74LS21D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS21D
Gates and Inverters SN74LS21D
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Radwell International VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS21D SN74LS21D 296-3671-5-ND 896662-SN74LS21D 705-SN74LS21D SN74LS21D SN74LS21D 16842750 SN74LS21D SN74LS21D
Product Name SN74LS21 Dual 4-input positive-AND gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74LS21D Dual 5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic IC Logic Gates Gates and Inverters
Gate Type AND AND AND NOT AND; AND GATE AND NOT; AND AND; AND Gate
Supply Voltage 5V; 5 4.75V ~ 5.25V 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family LS TTL
Propagation Delay 15 ns 20 ns 20 ns
Operating Current 0.0025 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5430FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Gates and Inverters - 54LS32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers