Texas Instruments SN74LS20 Dual 4-input positive-NAND gates SN74LS20N

Description
Dual 4-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual 4-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS20 Dual 4-input positive-NAND gates - SN74LS20N - Texas Instruments
Dallas, TX, United States
SN74LS20 Dual 4-input positive-NAND gates
SN74LS20N
SN74LS20 Dual 4-input positive-NAND gates SN74LS20N
Dual 4-input positive-NAND gates 14-PDIP 0 to 70

Dual 4-input positive-NAND gates 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-3670-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3670-5-ND
Gates and Inverters 296-3670-5-ND
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS20N - 128853-SN74LS20N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS20N
128853-SN74LS20N
Logic - Logic - Gates and Inverters - SN74LS20N 128853-SN74LS20N
Manufacturer: Texas Instruments Win Source Part Number: 128853-SN74LS20N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Current - Quiescent (Max): 800μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 128853-SN74LS20N
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Current - Quiescent (Max): 800μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
Logic Gates - 307553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
307553
Logic Gates 307553
Dual 4 i/p NAND gate,SN74LS20N DIP14

Dual 4 i/p NAND gate,SN74LS20N DIP14

Supplier's Site
Logic Gates - 307553P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
307553P
Logic Gates 307553P
Dual 4 i/p NAND gate,SN74LS20N DIP14

Dual 4 i/p NAND gate,SN74LS20N DIP14

Supplier's Site
Logic Gates - 1450384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1450384
Logic Gates 1450384
Dual 4 i/p NAND gate,SN74LS20N DIP14

Dual 4 i/p NAND gate,SN74LS20N DIP14

Supplier's Site
 - SN74LS20N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 2-Func, 4-Input, TTL, PDIP14

NAND Gate, LS Series, 2-Func, 4-Input, TTL, PDIP14

Supplier's Site Datasheet
Dual Nand Gate, 4I/p, Dip-14; Logic Function Texas Instruments - 60K6870 - Newark, An Avnet Company
Chicago, IL, United States
Dual Nand Gate, 4I/p, Dip-14; Logic Function Texas Instruments
60K6870
Dual Nand Gate, 4I/p, Dip-14; Logic Function Texas Instruments 60K6870
DUAL NAND GATE, 4I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74LS20; Logic IC Family:74LS; Supply Voltage Min:4.75V; Output Current:8mA RoHS Compliant: Yes

DUAL NAND GATE, 4I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74LS20; Logic IC Family:74LS; Supply Voltage Min:4.75V; Output Current:8mA RoHS Compliant: Yes

Supplier's Site
Ic, Gate; Logic Family / Base Number Texas Instruments - 29AH1489 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Gate; Logic Family / Base Number Texas Instruments
29AH1489
Ic, Gate; Logic Family / Base Number Texas Instruments 29AH1489
IC, GATE; Logic Family / Base Number:74LS20; Logic Type:NAND; Output Current:8mA; No. of Inputs:4; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; Logic IC Base RoHS Compliant: Yes

IC, GATE; Logic Family / Base Number:74LS20; Logic Type:NAND; Output Current:8mA; No. of Inputs:4; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; Logic IC Base RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS20N
Logic Gates SN74LS20N
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet
Gates and Inverters - SN74LS20N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS20N
Gates and Inverters SN74LS20N
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now
Logic - Gates and Inverters - SN74LS20N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS20N
Logic - Gates and Inverters SN74LS20N
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS20N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS20N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS20N
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site
Gates and Inverters - SN74LS20N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS20N
Gates and Inverters SN74LS20N
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site Datasheet
Logic IC - 17050260 - Radwell International
Willingboro, NJ, United States
Logic IC
17050260
Logic IC 17050260
LOGIC IC, NAND GATE, DUAL, 4 INPUTS, 14 PINS, 8MA, 4.75 V TO 5.25 V, DIP, 74LS20. FREE 2 YEAR RADWELL WARRANTY

LOGIC IC, NAND GATE, DUAL, 4 INPUTS, 14 PINS, 8MA, 4.75 V TO 5.25 V, DIP, 74LS20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS20N 296-3670-5-ND 128853-SN74LS20N 307553 307553P SN74LS20N 60K6870 29AH1489 SN74LS20N SN74LS20N SN74LS20N SN74LS20N SN74LS20N 17050260
Product Name SN74LS20 Dual 4-input positive-NAND gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74LS20N Logic Gates Logic Gates Dual Nand Gate, 4I/p, Dip-14; Logic Function Texas Instruments Ic, Gate; Logic Family / Base Number Texas Instruments Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic IC
Gate Type NAND NAND NOT; NAND; NAND Gate AND; NAND; Nand AND; NAND; NAND AND; NAND NAND; NAND NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5.25 v 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family LS Nand NAND TTL
Propagation Delay 22 ns 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0110 mA 8 mA 8 mA 8 mA 0.8000 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers