Texas Instruments SN74LS20 Dual 4-input positive-NAND gates SN74LS20D

Description
Dual 4-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS20 Dual 4-input positive-NAND gates - SN74LS20D - Texas Instruments
Dallas, TX, United States
SN74LS20 Dual 4-input positive-NAND gates
SN74LS20D
SN74LS20 Dual 4-input positive-NAND gates SN74LS20D
Dual 4-input positive-NAND gates 14-SOIC 0 to 70

Dual 4-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74LS20D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 2-Func, 4-Input, TTL, PDSO14

NAND Gate, LS Series, 2-Func, 4-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS20D - 030190-SN74LS20D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS20D
030190-SN74LS20D
Logic - Logic - Gates and Inverters - SN74LS20D 030190-SN74LS20D
Manufacturer: Texas Instruments Win Source Part Number: 030190-SN74LS20D Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Current - Quiescent (Max): 800μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030190-SN74LS20D
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Current - Quiescent (Max): 800μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.25V SOIC Logic IC
705-SN74LS20D
5.25V SOIC Logic IC 705-SN74LS20D
2-ch 4-Input NAND Gate IC, 15ns, 4.75-5.25V, SOIC Product overview: SN74LS20D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS20D can be used for catalog matching and distributor lookup.

2-ch 4-Input NAND Gate IC, 15ns, 4.75-5.25V, SOIC Product overview: SN74LS20D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS20D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-33977-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33977-5-ND
Gates and Inverters 296-33977-5-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74LS20D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS20D
Gates and Inverters SN74LS20D
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LS20D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS20D
Logic - Gates and Inverters SN74LS20D
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS20D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS20D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS20D
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS20D
Logic Gates SN74LS20D
Logic Gates Dual 4-input Positive-NAND gates

Logic Gates Dual 4-input Positive-NAND gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS20D SN74LS20D 030190-SN74LS20D 705-SN74LS20D 296-33977-5-ND SN74LS20D SN74LS20D SN74LS20D SN74LS20D
Product Name SN74LS20 Dual 4-input positive-NAND gates Logic - Logic - Gates and Inverters - SN74LS20D 5.25V SOIC Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS TTL
Propagation Delay 22 ns 15 ns 15 ns 15 ns
Operating Current 0.0110 mA 8 mA 0.8000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100142DC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details