Synchronous 4-bit up/down binary counter with dual clock and clear in 16-pin PDIP package, operating from 0 to 70 °C, with NIPDAU lead finish and non-hermetic packaging.
Synchronous 4-Bit Up/Down Binary Counters With Dual Clock and Clear 16-PDIP 0 to 70
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDIP16
IC 4-BIT UP/DOWN COUNTER 16-DIP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS193NE4 | SN74LS193NE4 | SN74LS193NE4 |
| Product Name | SN74LS193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock and Clear | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Category | Synchronous | Synchronous | |
| Counter Direction | Bidirectional | Bidirectional | |
| Supply Voltage | 5V; 5.25 | ||
| Package Type | PDIP,SO,SOIC | DIP; PDIP; PDIP16 | |
| Logic Family | LS | TTL |