Texas Instruments SN74LS191 Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control SN74LS191DE4

Description
Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS191 Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control - SN74LS191DE4 - Texas Instruments
Dallas, TX, United States
SN74LS191 Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control
SN74LS191DE4
SN74LS191 Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control SN74LS191DE4
Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control 16-SOIC 0 to 70

Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control 16-SOIC 0 to 70

Buy Now Datasheet
Counters, Dividers - SN74LS191DE4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74LS191DE4-ND
Counters, Dividers SN74LS191DE4-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258950-SN74LS191DE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258950-SN74LS191DE4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258950-SN74LS191DE4
Win Source Part Number: 1258950-SN74LS191DE4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Standard Package: 40 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 25 MHz Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS191

Win Source Part Number: 1258950-SN74LS191DE4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 25 MHz
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS191

Buy Now Datasheet
Counters, Dividers - SN74LS191DE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS191DE4
Counters, Dividers SN74LS191DE4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS191DE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS191DE4
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS191DE4
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Logic - Counters, Dividers - SN74LS191DE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS191DE4
Logic - Counters, Dividers SN74LS191DE4
IC SYNC 4-BIT UP/DN CNTR 16-SOIC

IC SYNC 4-BIT UP/DN CNTR 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS191DE4 SN74LS191DE4-ND 1258950-SN74LS191DE4 SN74LS191DE4 SN74LS191DE4 SN74LS191DE4
Product Name SN74LS191 Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous
Counter Direction Bidirectional Bidirectional UP; DOWN
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type PDIP,SO,SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

 - 93L10DMQB - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type DIP; CDIP16
View Details
3 suppliers
CD4518B-MIL CMOS Dual BCD Up-Counter - CD4518BF - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type CDIP
View Details
3 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers