Quadruple D-type flip-flops with clear in a 16-pin SOIC package, operating from 0 to 70°C, with a lead finish of NIPDAU and a thermal rating of Level-1-260C-UNLIM.
Quadruple D-Type Flip-Flops With Clear 16-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74LS175DRG4 |
| Product Name | SN74LS175 Quadruple D-Type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 25 ns |
| fMAX | 35 MHz |