Hex D-Type Flip-Flops With Clear in a 16-pin SOP package, operating from 0 to 70°C, with NIPDAU lead finish and RoHS compliance.
Hex D-Type Flip-Flops With Clear 16-SO 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74LS174NSRG4 |
| Product Name | SN74LS174 Hex D-Type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 30 ns |
| fMAX | 35 MHz |