Texas Instruments SN74LS174 Hex D-Type Flip-Flops With Clear SN74LS174N

Description
Hex D-Type Flip-Flops With Clear 16-PDIP 0 to 70
Request a Quote
Description
Hex D-Type Flip-Flops With Clear 16-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS174N is a hex D-type flip-flop with clear in a 16-pin plastic dual in-line package, operating from 0 to 70 °C.

Datasheet Summary
Powered by GS/AI

The SN74LS174N is a hex D-type flip-flop with clear in a 16-pin plastic dual in-line package, operating from 0 to 70 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74LS174 Hex D-Type Flip-Flops With Clear - SN74LS174N - Texas Instruments
Dallas, TX, United States
SN74LS174 Hex D-Type Flip-Flops With Clear
SN74LS174N
SN74LS174 Hex D-Type Flip-Flops With Clear SN74LS174N
Hex D-Type Flip-Flops With Clear 16-PDIP 0 to 70

Hex D-Type Flip-Flops With Clear 16-PDIP 0 to 70

Buy Now Datasheet
Flip Flops - 296-3664-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-3664-5-ND
Flip Flops 296-3664-5-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
 - SN74LS174N - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LS Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDIP16

D Flip-Flop, LS Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDIP16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS174N
082344-SN74LS174N
Logic - Logic - Flip Flops - SN74LS174N 082344-SN74LS174N
Manufacturer: Texas Instruments Win Source Part Number: 082344-SN74LS174N Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 26mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 40MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082344-SN74LS174N
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 400μA, 8mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 26mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 40MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS174N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS174N
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS174N
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site
Logic - Flip Flops - SN74LS174N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS174N
Logic - Flip Flops SN74LS174N
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site Datasheet
Flip Flops - SN74LS174N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS174N
Flip Flops SN74LS174N
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now
Ic, Flip Flop; Logic Family / Base Number Texas Instruments - 33AH4895 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Flip Flop; Logic Family / Base Number Texas Instruments
33AH4895
Ic, Flip Flop; Logic Family / Base Number Texas Instruments 33AH4895
IC, FLIP FLOP; Logic Family / Base Number:74LS174; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:40MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; RoHS Compliant: Yes

IC, FLIP FLOP; Logic Family / Base Number:74LS174; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:40MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; RoHS Compliant: Yes

Supplier's Site
D-Type Flip Flop, Hex, Dip-16; Logic Family / Base Number Texas Instruments - 63K6343 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip Flop, Hex, Dip-16; Logic Family / Base Number Texas Instruments
63K6343
D-Type Flip Flop, Hex, Dip-16; Logic Family / Base Number Texas Instruments 63K6343
D-TYPE FLIP FLOP, HEX, DIP-16; Logic Family / Base Number:74LS174; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:40MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes

D-TYPE FLIP FLOP, HEX, DIP-16; Logic Family / Base Number:74LS174; Flip-Flop Type:D; Propagation Delay:20ns; Frequency:40MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS174N 296-3664-5-ND SN74LS174N 082344-SN74LS174N SN74LS174N SN74LS174N SN74LS174N 33AH4895
Product Name SN74LS174 Hex D-Type Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74LS174N Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops Ic, Flip Flop; Logic Family / Base Number Texas Instruments
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Propagation Delay 30 ns 30 ns 30 ns 20 ns
fMAX 35 MHz 40 MHz 40 MHz 40 MHz
Operating Current 26 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9862701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9 ns
View Details
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
2 suppliers