Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74LS171N SN74LS171N

Description
D Flip-Flop, LS Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDIP16
Request a Quote Datasheet
Description
D Flip-Flop, LS Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS171N - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LS Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDIP16

D Flip-Flop, LS Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDIP16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS171N
1254892-SN74LS171N
Logic - Logic - Flip Flops - SN74LS171N 1254892-SN74LS171N
Manufacturer: Texas Instruments Win Source Part Number: 1254892-SN74LS171N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254892-SN74LS171N
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - SN74LS171N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS171N
Flip Flops SN74LS171N
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS171N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS171N
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS171N
D FLIP-FLOP, LS SERIES TTL

D FLIP-FLOP, LS SERIES TTL

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS171N 1254892-SN74LS171N SN74LS171N SN74LS171N
Product Name Logic - Logic - Flip Flops - SN74LS171N Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
Quad D-type flip-flop with reset; positive-edge trigger - 74HCT175D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Logic - Flip Flops - 74ACT174SC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details