Texas Instruments SN74LS169B Synchronous 4-Bit Up/Down Binary Counters SN74LS169BN

Description
Synchronous 4-Bit Up/Down Binary Counters 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Binary Counters 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS169B Synchronous 4-Bit Up/Down Binary Counters - SN74LS169BN - Texas Instruments
Dallas, TX, United States
SN74LS169B Synchronous 4-Bit Up/Down Binary Counters
SN74LS169BN
SN74LS169B Synchronous 4-Bit Up/Down Binary Counters SN74LS169BN
Synchronous 4-Bit Up/Down Binary Counters 16-PDIP 0 to 70

Synchronous 4-Bit Up/Down Binary Counters 16-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74LS169BN - 125434-SN74LS169BN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS169BN
125434-SN74LS169BN
Logic - Logic - Counters, Dividers - SN74LS169BN 125434-SN74LS169BN
Manufacturer: Texas Instruments Win Source Part Number: 125434-SN74LS169BN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 25MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125434-SN74LS169BN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 25MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LS169BN - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDIP16

Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDIP16

Supplier's Site Datasheet
Counters, Dividers - 296-3663-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-3663-5-ND
Counters, Dividers 296-3663-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Counters, Dividers - SN74LS169BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS169BN
Counters, Dividers SN74LS169BN
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now
Logic - Counters, Dividers - SN74LS169BN - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS169BN
Logic - Counters, Dividers SN74LS169BN
IC SYNC 4-BIT UP/DN CNTR 16-DIP

IC SYNC 4-BIT UP/DN CNTR 16-DIP

Supplier's Site Datasheet
Logic, Sync 4Bit Up/dn Cntr, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1135 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Sync 4Bit Up/dn Cntr, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1135
Logic, Sync 4Bit Up/dn Cntr, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1135
LOGIC, SYNC 4BIT UP/DN CNTR, 16DIP; Logic Family / Base Number:74LS169; Counter Type:Binary, Up / Down; Clock Frequency:35MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

LOGIC, SYNC 4BIT UP/DN CNTR, 16DIP; Logic Family / Base Number:74LS169; Counter Type:Binary, Up / Down; Clock Frequency:35MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS169BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS169BN
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS169BN
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS169BN 125434-SN74LS169BN SN74LS169BN 296-3663-5-ND SN74LS169BN SN74LS169BN 37AJ1135 SN74LS169BN
Product Name SN74LS169B Synchronous 4-Bit Up/Down Binary Counters Logic - Logic - Counters, Dividers - SN74LS169BN Counters, Dividers Counters, Dividers Logic - Counters, Dividers Logic, Sync 4Bit Up/dn Cntr, 16Dip; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous
Counter Direction Bidirectional Bidirectional Bidirectional UP; DOWN
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V 4.75V
Package Type PDIP,SO,SOIC DIP; PDIP; 16-PDIP DIP; PDIP; PDIP16 DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm) DIP
Logic Family LS TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BPW - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 5V; 18
View Details
5 suppliers
CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear - CD40161BEE4 - Texas Instruments
Specs
Features Programmable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 3V; 5V; 18
View Details
CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter - CD74HCT390MT - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
View Details
6 suppliers