Texas Instruments CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter CD40103BPW

Description
CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BPW - Texas Instruments
Dallas, TX, United States
CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter
CD40103BPW
CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter CD40103BPW
CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter 16-TSSOP -55 to 125

CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter 16-TSSOP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-32857-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-32857-5-ND
Counters, Dividers 296-32857-5-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - CD40103BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD40103BPW
Logic - Counters, Dividers CD40103BPW
IC SYNC DOWN COUNTR 8STG 16TSSOP

IC SYNC DOWN COUNTR 8STG 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD40103BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD40103BPW
Integrated Circuits (ICs) - Logic - Counters, Dividers CD40103BPW
IC BINARY COUNTER 8-BIT 16TSSOP

IC BINARY COUNTER 8-BIT 16TSSOP

Supplier's Site
Counters, Dividers - CD40103BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD40103BPW
Counters, Dividers CD40103BPW
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD40103BPW 296-32857-5-ND CD40103BPW CD40103BPW CD40103BPW
Product Name CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Features Presettable
Counter Category Synchronous Synchronous; Asynchronous Synchronous
Supply Voltage 3V; 5V; 18 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CD4000
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74196PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-DIP (0.300\", 7.62mm)
Clock Frequency 50 MHz
View Details
2 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4521B CMOS 24-Stage Frequency Divider - CD4521BM96 - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BEE4 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
4 suppliers