High Speed CMOS Logic Dual Decade Ripple Counter 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1028529-CD74HCT390MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 27MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC
IC DECADE COUNTR DL 4BIT 16SOIC
IC DUAL DECADE RIP COUNTR 16SOIC
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HCT390MT | 1028529-CD74HCT390MT | 296-CD74HCT390MTTR-ND | CD74HCT390MT | CD74HCT390MT | CD74HCT390MT |
| Product Name | CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter | Logic - Logic - Counters, Dividers - CD74HCT390MT | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | ||||
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | |||
| Package Type | PDIP,SOIC | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HCT | |||||
| Number of Stages (Bits) | 4 bits |