CMOS 64-Stage Static Shift Register 16-PDIP -55 to 125
Shift Register, D-Type 1 Element 4 Bit 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1159633-CD4031BE
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Register, D-Type
Output Type: Complementary
Operating Supply Voltage: 3 V ~ 18 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 4
Family Name: CD4031
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): HCF4031BEY; HCC4031BF; CD4031BD;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 64
Logic Family = 4000
Mounting Type = Through Hole
Operation Mode = Serial to Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 64
Logic Family = 4000
Mounting Type = Through Hole
Operation Mode = Serial to Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V
Delivery on production packaging - Tube. This product is non-returnable.
IC SHFT REG STATIC 64STG 16-DIP
Counter Shift Registers CMOS 64-St Static Shift Reg
Shift Register, D-Type 1 Element 4 Bit 16-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4031BE | 296-2162-5-ND | 1159633-CD4031BE | 6629600 | CD4031BE | CD4031BE | CD4031BE |
| Product Name | CD4031B CMOS 64-Stage Static Shift Register | Shift Registers | Logic - Logic - Shift Registers - CD4031BE | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers | Shift Registers | |
| Supply Voltage | 3V; 18 | 3V ~ 18V | 3 V ~ 18 V | 3V; 3.3V; 3.6V; 5V; 18 V, 3 V | 1.8V | 1.8V; 3V ~ 18V | |
| Package Type | Other; PDIP,SO,TSSOP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP | PDIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | CMOS; CD4000 | CMOS | |||||
| Clock Frequency | 8 MHz | ||||||
| Propagation Delay | 220 ns |