Texas Instruments CD54HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs CD54HCT299F3A

Description
High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HCT299F3A - Texas Instruments
Dallas, TX, United States
CD54HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs
CD54HCT299F3A
CD54HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs CD54HCT299F3A
High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-CDIP -55 to 125

High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD54HCT299F3A - 1160027-CD54HCT299F3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD54HCT299F3A
1160027-CD54HCT299F3A
Logic - Logic - Shift Registers - CD54HCT299F3A 1160027-CD54HCT299F3A
Manufacturer: Texas Instruments Win Source Part Number: 1160027-CD54HCT299F3 A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160027-CD54HCT299F3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - CD54HCT299F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD54HCT299F3A
Shift Registers CD54HCT299F3A
Shift Shift Register 1 Element 8 Bit 20-CDIP

Shift Shift Register 1 Element 8 Bit 20-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number CD54HCT299F3A 1160027-CD54HCT299F3A CD54HCT299F3A
Product Name CD54HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs Logic - Logic - Shift Registers - CD54HCT299F3A Shift Registers
Register Type Universal Universal
Supply Voltage 4.5 4.5V ~ 5.5V
Output Characteristics 3-State 3-State; Tri-State
Package Type Other; CDIP DIP; Other; 20-CDIP (0.300\", 7.62mm)
Logic Family TTL; CMOS; HCT
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 100341WFQMLV - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.2V ~ 5.7V
Output Characteristics Push-Pull
View Details
2 suppliers
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194M - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 100341W-QMLV - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.400, 10.16mm)
View Details
2 suppliers