8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Synchronous Reset 20-SOIC -55 to 125
Shift Shift Register 1 Element 8 Bit 20-SOIC
Parallel In Parallel Out, AC Series, 8-Bit, Bidirectional, True Output, CMOS, PDSO20
Counter Shift Registers 8-Input Univ Shift/ Storage Register
Shift Shift Register 1 Element 8 Bit 20-SOIC
IC 8BIT SHIFT/STOR REGSTR 20SOIC
IC 8BIT SHIFT/STOR REGSTR 20SOIC
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74AC323M | CD74AC323M-ND | CD74AC323M | CD74AC323M | CD74AC323M | CD74AC323M | CD74AC323M |
| Product Name | CD74AC323 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Synchronous Reset | Shift Registers | Counter Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | |
| Register Type | Universal | Universal | Parallel In / Parallel Out | Universal | Universal | ||
| Supply Voltage | 1.5V; 3.3V; 5V; 5.5 | 1.5V ~ 5.5V | 1.5V ~ 5.5V | ||||
| Output Characteristics | 3-State | 3-State | 3-State; Tri-State | ||||
| Package Type | Other; SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; SOIC20 | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC | ||
| Logic Family | CMOS; AC | CMOS |