Texas Instruments CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register CD4035BF

Description
CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BF - Texas Instruments
Dallas, TX, United States
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register
CD4035BF
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register CD4035BF
CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-CDIP -55 to 125

CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD4035BF - 1159638-CD4035BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4035BF
1159638-CD4035BF
Logic - Logic - Shift Registers - CD4035BF 1159638-CD4035BF
Manufacturer: Texas Instruments Win Source Part Number: 1159638-CD4035BF Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159638-CD4035BF
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4035BF
Integrated Circuits (ICs) - Logic - Shift Registers CD4035BF
CMOS 4-STAGE PARALLEL IN/PARALLE

CMOS 4-STAGE PARALLEL IN/PARALLE

Supplier's Site
Shift Registers - CD4035BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4035BF
Shift Registers CD4035BF
Shift Shift Register 1 Element 4 Bit 16-CDIP

Shift Shift Register 1 Element 4 Bit 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD4035BF 1159638-CD4035BF CD4035BF CD4035BF
Product Name CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register Logic - Logic - Shift Registers - CD4035BF Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 3V; 18 1.8V 1.8V; 3V ~ 18V
Package Type Other; CDIP DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family CMOS; CD4000
Clock Frequency 8 MHz
Propagation Delay 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4021B CMOS 8-Stage Static Shift Register - CD4021BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
Shift Registers - 7491APC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers
CD54HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - 5962-8685501EA - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.5
Package Type Other; CDIP
View Details
SN54HC166 Parallel-Load 8-Bit Shift Registers - 5962-9050101Q2A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,LCCC
Logic Family CMOS; HC
View Details