Texas Instruments CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HC165M96G4

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165M96G4 - Texas Instruments
Dallas, TX, United States
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HC165M96G4
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HC165M96G4
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - CD74HC165M96G4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
CD74HC165M96G4-ND
Shift Registers CD74HC165M96G4-ND
IC SHIFT REGTR COMP 8BIT 16-SOIC

IC SHIFT REGTR COMP 8BIT 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC165M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC165M96G4
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC165M96G4
IC SHIFT REGISTER 8BIT HS 16SOIC

IC SHIFT REGISTER 8BIT HS 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC165M96G4
Counter Shift Registers CD74HC165M96G4
Counter Shift Registers Hi Sp CMOS 8B Par-In Ser-Out Shift Reg

Counter Shift Registers Hi Sp CMOS 8B Par-In Ser-Out Shift Reg

Buy Now Datasheet
Shift Registers - CD74HC165M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC165M96G4
Shift Registers CD74HC165M96G4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC165M96G4 CD74HC165M96G4-ND CD74HC165M96G4 CD74HC165M96G4 CD74HC165M96G4
Product Name CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
CD54AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD54AC299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
3 suppliers
CD54HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage - CD54HC597F3A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP
Logic Family CMOS; HC
View Details
3 suppliers