Synchronous 4-bit binary counter in 16-pin PDIP package, operating from 0 to 70 °C, with lead finish NIPDAU and no MSL rating specified.
Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74LS161ANE4 |
| Product Name | SN74LS161A Synchronous 4-Bit Binary Counters |
| Counter Category | Synchronous |
| Supply Voltage | 5V; 5.25 |
| Package Type | PDIP,SO,SOIC |
| Logic Family | LS |