Synchronous 4-bit binary counters in a 16-pin PDIP package with an operating temperature range of 0 to 70 °C.
Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 007094-SN74LS161AN
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 25MHz
Family Name: SN74LS161
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN74LS161ANG; HD74LS161AP;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC 4-BIT SYNC COUNTER 16-DIP
IC, COUNTER/MULTIPLIER/D
IC BINARY COUNTER 4-BIT 16DIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS161AN | SN74LS161AN | 007094-SN74LS161AN | 296-1646-5-ND | SN74LS161AN | 26AJ9442 | SN74LS161AN | SN74LS161AN |
| Product Name | SN74LS161A Synchronous 4-Bit Binary Counters | Logic - Logic - Counters, Dividers - SN74LS161AN | Counters, Dividers | Logic - Counters, Dividers | Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Counter Category | Synchronous | Synchronous | Synchronous; Asynchronous | Synchronous | ||||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | 4.75V | 4.75 V ~ 5.25 V | ||||
| Package Type | PDIP,SO,SOIC | DIP; PDIP; PDIP16 | 16-SO | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | LS | TTL | ||||||
| Number of Stages (Bits) | 4 bits |