Dual 4-input Positive-NAND Schmitt triggers 14-PDIP 0 to 70 Product overview: SN74LS13N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS13N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225469-SN74LS13N
Categories: Logic - Gates and Inverters
Case / Package: PDIP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant
Logic Function: NAND
DISCONTINUED BY MANUFACTURER, NAND GATE, LS SERIES, 2-FUNC, 4-INPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LS13N | 1225469-SN74LS13N | 74188865 |
| Product Name | Dual Logic IC | Logic - Logic - Gates and Inverters - SN74LS13N | Logic IC |
| Gate Type | NAND | NOT | NAND |