Texas Instruments SN74LS136 Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs SN74LS136N

Description
Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS136 Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs - SN74LS136N - Texas Instruments
Dallas, TX, United States
SN74LS136 Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs
SN74LS136N
SN74LS136 Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs SN74LS136N
Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs 14-PDIP 0 to 70

Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs 14-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS136N - 849746-SN74LS136N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS136N
849746-SN74LS136N
Logic - Logic - Gates and Inverters - SN74LS136N 849746-SN74LS136N
Manufacturer: Texas Instruments Win Source Part Number: 849746-SN74LS136N Series: 74LS Features: IC 4 Channel Package: Tube Family Name: 74LS136 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-3647-5, -296-3647-5-ND, -SN74LS136NE4, -SN74LS136N-NDR, 296-3647-5, -SN74LS136NE4-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 849746-SN74LS136N
Series: 74LS
Features: IC 4 Channel
Package: Tube
Family Name: 74LS136
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-3647-5, -296-3647-5-ND, -SN74LS136NE4, -SN74LS136N-NDR, 296-3647-5, -SN74LS136NE4-NDR

Buy Now Datasheet
 - SN74LS136N - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LS Series, 4-Func, 2-Input, TTL, PDIP14

XOR Gate, LS Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Quad 5V Logic IC - 705-SN74LS136N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5V Logic IC
705-SN74LS136N
Quad 5V Logic IC 705-SN74LS136N
Quad 2-Input XOR Gate IC, Open-Collector, 5V, PDIP Product overview: SN74LS136N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS136N can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, Open-Collector, 5V, PDIP Product overview: SN74LS136N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS136N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-3647-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3647-5-ND
Gates and Inverters 296-3647-5-ND
XOR (Exclusive OR) IC 4 Channel Open Collector 14-PDIP

XOR (Exclusive OR) IC 4 Channel Open Collector 14-PDIP

Buy Now Datasheet
Quad Xor Gate, 2I/p, Dip-14; Logic Function Texas Instruments - 08F6756 - Newark, An Avnet Company
Chicago, IL, United States
Quad Xor Gate, 2I/p, Dip-14; Logic Function Texas Instruments
08F6756
Quad Xor Gate, 2I/p, Dip-14; Logic Function Texas Instruments 08F6756
QUAD XOR GATE, 2I/P, DIP-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74LS136; Logic IC Family:74LS; Supply Voltage Min:4.75V; MSL:- RoHS Compliant: Yes

QUAD XOR GATE, 2I/P, DIP-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74LS136; Logic IC Family:74LS; Supply Voltage Min:4.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, Logic, 74Ls, Xor Gate; Logic Family / Base Number Texas Instruments - 26AJ9439 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 74Ls, Xor Gate; Logic Family / Base Number Texas Instruments
26AJ9439
Ic, Logic, 74Ls, Xor Gate; Logic Family / Base Number Texas Instruments 26AJ9439
IC, LOGIC, 74LS, XOR GATE; Logic Family / Base Number:74LS136; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; RoHS Compliant: Yes

IC, LOGIC, 74LS, XOR GATE; Logic Family / Base Number:74LS136; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS136N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS136N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS136N
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS136N
Logic Gates SN74LS136N
Logic Gates Quad 2-Input Exclusive-OR Gates

Logic Gates Quad 2-Input Exclusive-OR Gates

Buy Now Datasheet
Gates and Inverters - SN74LS136N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS136N
Gates and Inverters SN74LS136N
XOR (Exclusive OR) IC 4 Channel Open Collector 14-PDIP

XOR (Exclusive OR) IC 4 Channel Open Collector 14-PDIP

Buy Now
Logic - Gates and Inverters - SN74LS136N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS136N
Logic - Gates and Inverters SN74LS136N
IC GATE XOR OP COL 4CH 2IN 14DIP

IC GATE XOR OP COL 4CH 2IN 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS136N 849746-SN74LS136N SN74LS136N 705-SN74LS136N 296-3647-5-ND 08F6756 26AJ9439 SN74LS136N SN74LS136N SN74LS136N SN74LS136N
Product Name SN74LS136 Quad 2-Input Exclusive-OR Gates with Open-Collector Outputs Logic - Logic - Gates and Inverters - SN74LS136N Quad 5V Logic IC Gates and Inverters Quad Xor Gate, 2I/p, Dip-14; Logic Function Texas Instruments Ic, Logic, 74Ls, Xor Gate; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT OR; XOR XOR; XOR GATE, OR GATE XOR XOR; XOR XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 5V; 5 5.25V 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS TTL
Propagation Delay 55 ns 30 ns 30 ns
Operating Current 0.0500 mA 8 mA 8 mA 10 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H22DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
DIP Logic IC - 703-100182DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Logic IC - 770-100155DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers