Texas Instruments SN74LS132 Quad 2-input positive-NAND Schmitt triggers SN74LS132DRG4

Description
Quad 2-input positive-NAND Schmitt triggers 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND Schmitt triggers 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS132 Quad 2-input positive-NAND Schmitt triggers - SN74LS132DRG4 - Texas Instruments
Dallas, TX, United States
SN74LS132 Quad 2-input positive-NAND Schmitt triggers
SN74LS132DRG4
SN74LS132 Quad 2-input positive-NAND Schmitt triggers SN74LS132DRG4
Quad 2-input positive-NAND Schmitt triggers 14-SOIC 0 to 70

Quad 2-input positive-NAND Schmitt triggers 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74LS132DRG4
5V SOIC Logic IC 705-SN74LS132DRG4
Schmitt Trigger NAND Gate IC, 4x2-Input, SOIC-14, 5V Product overview: SN74LS132DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS132DRG4 can be used for catalog matching and distributor lookup.

Schmitt Trigger NAND Gate IC, 4x2-Input, SOIC-14, 5V Product overview: SN74LS132DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS132DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LS132DRG4 - 1254844-SN74LS132DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS132DRG4
1254844-SN74LS132DRG4
Logic - Logic - Gates and Inverters - SN74LS132DRG4 1254844-SN74LS132DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254844-SN74LS132DRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254844-SN74LS132DRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
LS SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 - 815-SN74LS132DRG4 - Utmel Electronic Limited
Hong Kong, China
LS SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14
815-SN74LS132DRG4
LS SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 815-SN74LS132DRG4
LS SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14

LS SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS132DRG4 705-SN74LS132DRG4 1254844-SN74LS132DRG4 815-SN74LS132DRG4
Product Name SN74LS132 Quad 2-input positive-NAND Schmitt triggers 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LS132DRG4 LS SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14
Gate Type NAND NAND; NAND GATE NOT AND; NAND
Supply Voltage 5V; 5 5.25V
Logic Family LS
Features Schmitt Trigger
Propagation Delay 40 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers
Gates and Inverters - 54LS11DMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details