Texas Instruments High-Performance Analog Multivibrators SN74LS123NG4

Description
Monostable Multivibrator 28ns 16-PDIP
Request a Quote Datasheet
Description
Monostable Multivibrator 28ns 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 296-52961-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-52961-ND
Multivibrators 296-52961-ND
Monostable Multivibrator 28ns 16-PDIP

Monostable Multivibrator 28ns 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257192-SN74LS123NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257192-SN74LS123NG4
Integrated Circuits (ICs) - Logic - Multivibrators 1257192-SN74LS123NG4
Win Source Part Number: 1257192-SN74LS123NG4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LS Standard Package: 25 Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400µA, 8mA Independent Circuits: 2 Propagation Delay: 28 ns Voltage - Supply: 4.75 V ~ 5.25 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52961,SN74LS123N E4,SN74LS123NE4,SN74 LS123NG4 Base Product Number: SN74LS12

Win Source Part Number: 1257192-SN74LS123NG4
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LS
Standard Package: 25
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 2
Propagation Delay: 28 ns
Voltage - Supply: 4.75 V ~ 5.25 V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52961,SN74LS123NE4,SN74LS123NE4,SN74LS123NG4
Base Product Number: SN74LS12

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS123NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS123NG4
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS123NG4
IC MULTIVIBRATOR 28NS 16DIP

IC MULTIVIBRATOR 28NS 16DIP

Supplier's Site
Multivibrators - SN74LS123NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS123NG4
Multivibrators SN74LS123NG4
Monostable Multivibrator 28 ns 16-PDIP

Monostable Multivibrator 28 ns 16-PDIP

Buy Now
Logic - Multivibrators - SN74LS123NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS123NG4
Logic - Multivibrators SN74LS123NG4
IC MULTIVIBRATOR 28NS 16DIP

IC MULTIVIBRATOR 28NS 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 296-52961-ND 1257192-SN74LS123NG4 SN74LS123NG4 SN74LS123NG4 SN74LS123NG4
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual retriggerable monostable multivibrator with reset - 74LV123D,118 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7
Features Master Reset; ESD Protection
View Details
5 suppliers
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123APW - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
6 suppliers
Logic - Multivibrators - 74123SC - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Monostable Multivibrator - 951 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 4.5 - 5.5 VDC
Package Type DIP; Other (optional feature); Lead Can / Flat Pack
Propagation Delay 40 ns
View Details