Texas Instruments Flip Flops SN74LS112AN3

Description
J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDIP16
Request a Quote Datasheet
Description
J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS112AN3 - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDIP16

J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDIP16

Supplier's Site Datasheet
Flip Flops - SN74LS112AN3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS112AN3
Flip Flops SN74LS112AN3
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SN74LS112AN3 SN74LS112AN3
Product Name Flip Flops
Triggering Negative-edge Triggered
Package Type DIP; PDIP; PDIP16 DIP; 16-DIP (0.300\", 7.62mm)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset - 5962-9758001QEA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
Flip Flops - 74HC273PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Logic - Flip Flops - 74AC74SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details