Dual J-K Negative-Edge-Trigge
J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 114161-SN74LS112AN
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Trigger Type: Negative Edge
Current - Quiescent: 6mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 45MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)"
Dual JK flipflop,SN74LS112AN
Dual J-K flip-flop,SN74LS112A
Dual J-K flip-flop,SN74LS112A
IC, FLIP-FLOP, 2 CIRCUITS; Logic Family / Base Number:74LS112; Flip-Flop Type:JK; Propagation Delay:15ns; Frequency:30MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Negative Edge; IC Output RoHS Compliant: Yes
IC FF JK TYPE DUAL 1BIT 16DIP
IC FF JK TYPE DUAL 1BIT 16DIP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS112AN | SN74LS112AN | 114161-SN74LS112AN | 296-3637-5-ND | 3684730 | 309127P | 26AJ9437 | SN74LS112AN | SN74LS112AN | SN74LS112AN |
| Product Name | SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset | Logic - Logic - Flip Flops - SN74LS112AN | Flip Flops | Flip Flop ICs | Flip Flop ICs | Ic, Flip-Flop, 2 Circuits; Logic Family / Base Number Texas Instruments | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Triggering | Negative-edge Triggered | Negative-edge Triggered | Negative-edge Triggered; Negative Edge | Negative-edge Triggered | Negative-edge Triggered | |||||
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||||||
| Propagation Delay | 20 ns | 20 ns | 20 ns | 20 ns | 15 ns | |||||
| fMAX | 35 MHz | 45 MHz | 30 MHz | 45 MHz | ||||||
| Operating Current | 6 mA |