Texas Instruments SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset SN74LS112ADE4

Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset - SN74LS112ADE4 - Texas Instruments
Dallas, TX, United States
SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset
SN74LS112ADE4
SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset SN74LS112ADE4
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-SOIC 0 to 70

Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset 16-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number SN74LS112ADE4
Product Name SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset
Triggering Negative-edge Triggered
Supply Voltage 5V; 5
Propagation Delay 20 ns
fMAX 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401SA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
Flip Flops - 54LS379DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details