Texas Instruments SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset SN74LS112AD

Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-SOIC 0 to 70
Request a Quote
Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual J-K negative-edge-triggered flip-flops with clear and preset in a 16-pin SOIC package, operating from 0 to 70°C.

Datasheet Summary
Powered by GS/AI

Dual J-K negative-edge-triggered flip-flops with clear and preset in a 16-pin SOIC package, operating from 0 to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset - SN74LS112AD - Texas Instruments
Dallas, TX, United States
SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset
SN74LS112AD
SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset SN74LS112AD
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-SOIC 0 to 70

Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset 16-SOIC 0 to 70

Buy Now Datasheet
Flip Flops - 296-33954-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33954-5-ND
Flip Flops 296-33954-5-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS112AD
1254828-SN74LS112AD
Logic - Logic - Flip Flops - SN74LS112AD 1254828-SN74LS112AD
Manufacturer: Texas Instruments Win Source Part Number: 1254828-SN74LS112AD Packaging: Tube Type: JK Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 400μA, 8mA Function: Set(Preset) and Reset Number of Bits per Element: 1 Trigger Type: Negative Edge Categories: Integrated Circuits Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Clock Frequency: 45MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: 74LS112 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Current - Quiescent (Iq): 6mA Max Propagation Delay at V, Max CL: 20ns at 5V, 15pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254828-SN74LS112AD
Packaging: Tube
Type: JK Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Negative Edge
Categories: Integrated Circuits
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 45MHz
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: 74LS112
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Current - Quiescent (Iq): 6mA
Max Propagation Delay at V, Max CL: 20ns at 5V, 15pF

Buy Now
 - SN74LS112AD - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS112AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS112AD
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS112AD
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site
Flip Flops - SN74LS112AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS112AD
Flip Flops SN74LS112AD
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - SN74LS112AD - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS112AD
Logic - Flip Flops SN74LS112AD
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS112AD 296-33954-5-ND 1254828-SN74LS112AD SN74LS112AD SN74LS112AD SN74LS112AD SN74LS112AD
Product Name SN74LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset Flip Flops Logic - Logic - Flip Flops - SN74LS112AD Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Negative-edge Triggered Negative-edge Triggered Negative-edge Triggered; Negative Edge Negative-edge Triggered
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 20 ns 20 ns 20 ns
fMAX 35 MHz 45 MHz 45 MHz
Operating Current 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201Q2A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74ALVTH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
Output Characteristics 3-State
View Details
6 suppliers