Triple 3-input positive-NAND gates 14-SO 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LS10NSRE4 |
| Product Name | SN74LS10 Triple 3-input positive-NAND gates |
| Gate Type | NAND |
| Supply Voltage | 5V; 5 |
| Logic Family | LS |
| Propagation Delay | 5 ns |