Texas Instruments SN74LS10 Triple 3-input positive-NAND gates SN74LS10DRE4

Description
Triple 3-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS10 Triple 3-input positive-NAND gates - SN74LS10DRE4 - Texas Instruments
Dallas, TX, United States
SN74LS10 Triple 3-input positive-NAND gates
SN74LS10DRE4
SN74LS10 Triple 3-input positive-NAND gates SN74LS10DRE4
Triple 3-input positive-NAND gates 14-SOIC 0 to 70

Triple 3-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
705-SN74LS10DRE4
SOIC Logic IC 705-SN74LS10DRE4
IC GATE NAND 3CH 3-INP 14-SOIC Product overview: SN74LS10DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS10DRE4 can be used for catalog matching and distributor lookup.

IC GATE NAND 3CH 3-INP 14-SOIC Product overview: SN74LS10DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS10DRE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LS10DRE4 - 1254826-SN74LS10DRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS10DRE4
1254826-SN74LS10DRE4
Logic - Logic - Gates and Inverters - SN74LS10DRE4 1254826-SN74LS10DRE4
Manufacturer: Texas Instruments Win Source Part Number: 1254826-SN74LS10DRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254826-SN74LS10DRE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74LS10DRE4 705-SN74LS10DRE4 1254826-SN74LS10DRE4
Product Name SN74LS10 Triple 3-input positive-NAND gates SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LS10DRE4
Gate Type NAND NAND; NAND GATE NOT
Supply Voltage 5V; 5 5.25V
Logic Family LS
Propagation Delay 5 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Gates and Inverters - 5409FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001DA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers