Dual J-K positive-edge-trigge
Dual J-K Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 030173-SN74LS109AN
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 40ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
J-Kbar Flip-Flop, LS Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDIP16
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
IC FF JK TYPE DUAL 1BIT 16DIP
IC FF JK TYPE DUAL 1BIT 16DIP
IC, LOGIC, 74LS, FLIP-FLOP; Logic Family / Base Number:74LS109; Flip-Flop Type:JK; Propagation Delay:13ns; Frequency:25MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS109AN | 030173-SN74LS109AN | SN74LS109AN | 296-3633-5-ND | SN74LS109AN | SN74LS109AN | 33AH4887 | SN74LS109AN |
| Product Name | SN74LS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset | Logic - Logic - Flip Flops - SN74LS109AN | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Ic, Logic, 74Ls, Flip-Flop; Logic Family / Base Number Texas Instruments | Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||||
| Propagation Delay | 35 ns | 40 ns | 40 ns | 13 ns | ||||
| fMAX | 35 MHz | 33 MHz | 33 MHz | 25 MHz | ||||
| Operating Current | 15 mA |