Dual J-K flip-flops with clear in a 14-pin SOIC package, operating from 0 to 70°C, with RoHS compliance and lead-free finish.
Dual J-K Flip-Flops With Clear 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 848306-SN74LS107AD
Series: 74LS
Features: Flip Flop 2 Element 1 Bit
Package: Tube
Family Name: 74LS107
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LS107ADE4, SN74LS107ADG4, SN74LS107ADG4-ND, SN74LS107ADE4-ND, 296-3632-5, -SN74LS107AD-NDR
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14
IC FF JK TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS107AD | 848306-SN74LS107AD | 296-3632-5-ND | SN74LS107AD | SN74LS107AD | SN74LS107AD | SN74LS107AD |
| Product Name | SN74LS107A Dual J-K Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74LS107AD | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | J-K | J-K | J-K | ||||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||||
| Propagation Delay | 20 ns | 20 ns | |||||
| fMAX | 35 MHz | 45 MHz | |||||
| Operating Current | 6 mA |