Texas Instruments SN74LS09 Quad 2-input positive-AND gates with open collector outputs SN74LS09DRE4

Description
Quad 2-input positive-AND gates with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-AND gates with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS09 Quad 2-input positive-AND gates with open collector outputs - SN74LS09DRE4 - Texas Instruments
Dallas, TX, United States
SN74LS09 Quad 2-input positive-AND gates with open collector outputs
SN74LS09DRE4
SN74LS09 Quad 2-input positive-AND gates with open collector outputs SN74LS09DRE4
Quad 2-input positive-AND gates with open collector outputs 14-SOIC 0 to 70

Quad 2-input positive-AND gates with open collector outputs 14-SOIC 0 to 70

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS09DRE4
Logic Gates SN74LS09DRE4
Logic Gates Quad 2-input pos-AND gate

Logic Gates Quad 2-input pos-AND gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates
Product Number SN74LS09DRE4 SN74LS09DRE4
Product Name SN74LS09 Quad 2-input positive-AND gates with open collector outputs Logic Gates
Gate Type AND
Supply Voltage 5V; 5
Logic Family LS
Propagation Delay 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100165DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H53FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; Surface Mount
View Details
2 suppliers
Gates and Inverters - 5437FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54ACTQ32WRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers