Quad 2-input positive-AND gates with open collector outputs 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 124374-SN74LS09DR
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 35ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
AND Gate IC 4 Channel Open Collector 14-SOIC
AND Gate IC 4 Channel Open Collector 14-SOIC
AND Gate IC 4 Channel Open Collector 14-SOIC
4-ch 2-input AND Gate IC, 5V, 8mA, 35ns, SOIC Product overview: SN74LS09DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS09DR can be used for catalog matching and distributor lookup.
IC GATE AND OPEN 4CH 2-IN 14SOIC
IC GATE AND OPEN 4CH 2-IN 14SOIC
AND Gate IC 4 Channel Open Collector 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
Logic Gates Quad 2-input pos-AND gate
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS09DR | 124374-SN74LS09DR | 296-14880-2-ND | 705-SN74LS09DR | SN74LS09DR | SN74LS09DR | SN74LS09DR | SN74LS09DR | SN74LS09DR |
| Product Name | SN74LS09 Quad 2-input positive-AND gates with open collector outputs | Logic - Logic - Gates and Inverters - SN74LS09DR | Gates and Inverters | 5V 8mA SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | AND | NOT; AND; AND Gate | AND | AND; AND GATE | NOT; AND | AND; AND Gate | AND; AND Gate | AND | |
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Logic Family | LS | ||||||||
| Propagation Delay | 35 ns | 35 ns | 35 ns | 35 ns | 35 ns | ||||
| Operating Current | 0.0048 mA | 8 mA | 8 mA |